EN
  • EN
  • DE

SN74AHC540NSRG4

Part No SN74AHC540NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SO / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AHC540
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259993-SN74AHC540NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC540NSRG4 CAD Model

Description

SN74AHC540NSRG4 Octal Buffer/Line Driver from Texas Instruments

The SN74AHC540NSRG4 is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption for a wide range of digital applications. Manufactured by Texas Instruments, this integrated circuit is part of the AHC family, known for its Advanced High-Speed CMOS technology.

This particular device features eight non-inverting buffers and line drivers with 3-state outputs, which can be employed to interface between different voltage levels or to drive heavy loads. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, thus simplifying design and reducing power consumption.

The SN74AHC540NSRG4 operates over a broad voltage range of 2V to 5.5V, which makes it versatile for interfacing with both TTL and CMOS logic levels. This flexibility is essential for mixed-voltage systems and helps in bridging the gap between different logic families.

Key features of the SN74AHC540NSRG4 include:

  • Eight non-inverting buffers with 3-state outputs.
  • Wide operating voltage range of 2V to 5.5V.
  • High drive capability, with outputs capable of sourcing or sinking up to 8 mA at 5V.
  • Low power consumption, with ICC reduced by 50%.
  • High on-off output voltage ratio and very low on-state resistance, providing high-level drive as well as high-speed data transfer.
  • Compatibility with bus-organized systems without needing external pull-up resistors.
  • Support for mixed-voltage applications, interfacing with both TTL and CMOS logic levels.

This device comes in an NSOIC (Narrow Small-Outline Integrated Circuit) package, which is both space-saving and suitable for automated surface-mount assembly processes. The part number SN74AHC540NSRG4 also indicates that the device is provided in tape and reel packaging, which is optimal for high-volume production environments.

With its robust design and advanced technology, the SN74AHC540NSRG4 from Texas Instruments is a reliable choice for designers looking to create efficient and high-speed digital systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess