EN
  • EN
  • DE

SN74AHC4066RGYR

Part No SN74AHC4066RGYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 75Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Supply Voltage , Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 12ns, 12ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 5.5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Family Part Number 74AHC4066
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1253544-SN74AHC4066RGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC4066RGYR CAD Model

Description

The SN74AHC4066RGYR is a high-performance silicon-gate CMOS device that features quadruple bilateral analog switches. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the AHC series, known for its versatility and reliability in a wide range of applications.

Key Features

  • Versatile Switching: The SN74AHC4066RGYR includes four independent switches that provide efficient bidirectional signal flow between analog inputs and outputs with low ON-state resistance.
  • Wide Voltage Range: With a wide operating voltage range from 2V to 6V, this device is suitable for interfacing with 5V TTL and CMOS logic levels, providing flexible design options for mixed-voltage systems.
  • Low Power Consumption: The device features a low power consumption characteristic of CMOS integrated circuits, making it ideal for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The inputs and outputs are protected against electrostatic discharge events, ensuring device longevity and reliability in harsh environments.

Applications

The SN74AHC4066RGYR is suitable for a variety of applications, including but not limited to:

  • Signal routing and switching
  • Analog and digital multiplexing
  • Communication systems
  • Data acquisition systems
  • Audio and video signal processing

Package and Quality

The device comes in a compact VQFN (RGY) package, with a body size of 3.50 mm x 3.50 mm. This small form factor is ideal for space-constrained applications. Furthermore, the SN74AHC4066RGYR is characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions. Texas Instruments is committed to high-quality standards, and this product meets rigorous industry certifications for quality and reliability.

For detailed specifications, technical documentation, and application notes, visit the Texas Instruments official website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5128 $51.2800
240+ $0.4208 $100.9920
370+ $0.4077 $150.8490
510+ $0.3945 $201.1950
660+ $0.3814 $251.7240
880+ $0.3419 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess