EN
  • EN
  • DE

HYB18T2G802C2F-2.5

Part No HYB18T2G802C2F-2.5
Manufacturer Qimonda
Catalog DDR
Description DDR2 800 128X8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942267-HYB18T2G802C2F-2.5
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T2G802C2F-2.5 CAD Model

Description

The HYB18T2G802C2F-2.5 is a high-performance 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by Qimonda. This memory chip is designed for applications requiring high bandwidth and low latency data access.

Applications:

  • High-Performance Computing: Used in servers and workstations where fast memory access is crucial for processing large datasets.
  • Graphics Cards: Integrated into graphics cards to provide the necessary memory bandwidth for rendering complex 3D scenes and textures.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and fast loading times.
  • Networking Equipment: Found in routers and switches to buffer and process network traffic efficiently.
  • Embedded Systems: Utilized in high-end embedded systems requiring substantial memory capacity and speed.

Features:

  • 2Gb Capacity: Provides a large memory space for storing data and code.
  • DDR3 Technology: Offers higher data transfer rates and lower power consumption compared to DDR2.
  • High Bandwidth: Enables rapid data access, improving system performance.
  • Low Latency: Reduces the time it takes to access data, leading to faster response times.
  • Advanced Power Management: Incorporates power-saving features to minimize energy consumption.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.

Benefits:

  • Increased System Performance: Faster memory access leads to improved overall system responsiveness.
  • Reduced Power Consumption: DDR3 technology and power management features minimize energy usage.
  • Enhanced Graphics Capabilities: Provides the necessary memory bandwidth for smooth and detailed graphics rendering.
  • Improved Gaming Experience: Enables faster loading times and smoother gameplay.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details:

The HYB18T2G802C2F-2.5 operates at a specific voltage and clock speed, as defined by the DDR3 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is designed to meet the rigorous demands of modern computing and graphics applications, providing a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess