SN74AHC367DGVRG4 - Hex Bus Drivers With 3-State Outputs
The SN74AHC367DGVRG4 from Texas Instruments is a high-performance, hex bus driver IC featuring six independent bus drivers with 3-state outputs. Designed to operate from 2 V to 5.5 V, this device is optimized for use in a wide range of applications, including mobile phones, consumer electronics, and industrial control systems. The SN74AHC367DGVRG4 is characterized for operation from -40°C to 85°C, making it suitable for challenging environmental conditions.
Key Features
- Logic Family: AHC
- Logic Type: Hex Bus Driver with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V
- Output Current: ±8 mA
- Package / Case: TVSOP-16
- Mounting Type: Surface Mount
- Temperature Range: -40°C to 85°C
The device's six drivers are separated into two banks, allowing for flexibility in control and isolation of bus lines. The 3-state outputs, which can be put into a high-impedance state, are essential for multiplexing and bus management in complex systems. The SN74AHC367DGVRG4 is designed with a low power consumption profile, which is critical for battery-operated devices where power efficiency is paramount.
With its fast propagation delays and edge rates, the SN74AHC367DGVRG4 is suitable for driving capacitive loads with minimal cross-talk and signal integrity issues. Its robust design ensures reliable performance in the presence of electrostatic discharge (ESD) and other common electrical disturbances.
This product is available in a thin, shrink small-outline package (TVSOP), which is ideal for situations where space is at a premium. The SN74AHC367DGVRG4 is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.
Overall, the SN74AHC367DGVRG4 is a versatile and reliable choice for designers looking to implement high-speed bus-driving capabilities with the assurance of Texas Instruments' quality and performance.