EN
  • EN
  • DE

SN74AHC2G14DCTR

Part No SN74AHC2G14DCTR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094838-SN74AHC2G14DCTR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHC2G14DCTR CAD Model

Description

Product Overview

The SN74AHC2G14DCTR is a high-performance, dual Schmitt-trigger inverter IC manufactured by Texas Instruments (TI). This device is designed to provide a robust signal conditioning solution with noise filtering capabilities, making it ideal for applications that require clean and stable logic signals.

Key Features

  • Logic Type: Dual Schmitt-Trigger Inverter
  • Package: Supplied in an 8-Pin SM8 package, providing a compact footprint for space-constrained applications.
  • Operating Voltage: Designed to operate over a broad supply voltage range of 2 V to 5.5 V, making it compatible with various logic levels and suitable for battery-operated devices.
  • High Speed: Propagation delay times of less than 10 ns (at 5 V), ensuring high-speed operation for fast switching applications.
  • Low Power Consumption: Features low power consumption with a typical ICC of only 20 µA, minimizing power draw in portable and low-power designs.
  • Temperature Range: Capable of operating over an extended temperature range from -40°C to 85°C, suitable for industrial environments.
  • Logic Level Compatibility: TTL-compatible inputs facilitate interfacing with various logic families.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures device reliability in harsh electrical environments.

Applications

The SN74AHC2G14DCTR's dual inverter configuration with Schmitt-trigger action is particularly useful in applications that require signal conditioning, such as:

  • Waveform shaping and noise filtering
  • Signal line receivers
  • Oscillator circuits
  • Logic level translation
  • Glitch-free power-up/power-down circuits

Quality and Reliability

As with all Texas Instruments products, the SN74AHC2G14DCTR is manufactured to the highest quality standards. TI's rigorous testing and quality control ensure that each IC meets the specified performance criteria and is reliable for use in commercial, industrial, and even mission-critical applications.

For designers and engineers looking for a dependable logic inverter solution, the SN74AHC2G14DCTR offers a perfect blend of performance, power efficiency, and versatility, backed by Texas Instruments' reputation for quality and innovation.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess