The SN74AHC2G00HDCT3 is a high-performance, dual 2-input positive-NAND gate integrated circuit (IC) from Texas Instruments, designed to operate in a wide range of applications requiring logic gate functions. This device is part of the AHC family, which is known for its low power consumption and high speed, making it suitable for battery-powered and high-speed systems.
Key Features
- Operating Voltage: The device can operate within a voltage range of 2V to 5.5V, providing versatility in various power environments and compatibility with TTL (Transistor-Transistor Logic) levels.
- Logic Type: Dual 2-Input Positive-NAND Gate, which performs the NAND function on two pairs of inputs, offering a compact solution for logic operations.
- Output Drive Capability: Capable of driving up to 8 mA at 5V, allowing for direct drive of LEDs or other low-power devices.
- High-Speed: Propagation delay times as low as 4.5 ns (nanoseconds) at 5V, ensuring quick response times for time-sensitive applications.
- Package: The device comes in a small 8-pin DCT package, which is a surface-mount device (SMD) package, ideal for space-constrained applications.
- Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, making it reliable in extreme conditions.
Applications
The SN74AHC2G00HDCT3 is suitable for a wide array of applications, including:
- Automotive systems
- Data communication equipment
- Embedded systems
- Signal processing
- Energy management
- Consumer electronics
Quality and Reliability
As with all Texas Instruments products, the SN74AHC2G00HDCT3 is manufactured to the highest quality standards. It has been rigorously tested for performance and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. Texas Instruments' commitment to quality makes the SN74AHC2G00HDCT3 a trusted choice for designers and engineers looking for a reliable NAND gate solution.