EN
  • EN
  • DE

SN74AHC273DBR

Part No SN74AHC273DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 1253515-SN74AHC273DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC273DBR CAD Model

Description

The SN74AHC273DBR from Texas Instruments is an advanced high-speed CMOS Octal D-Type Flip-Flop with Clear. Designed for 4.5-V to 5.5-V VCC operation, it is a significant component in digital systems where the need for data storage, data transfer, and synchronization are paramount.

Key Features

  • Eight D-Type Flip-Flops: The device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs.
  • Clear Function: A clear input is provided for each flip-flop, which when taken high, resets the outputs Q to low, regardless of the inputs or clock transitions.
  • Wide Operating Voltage Range: The SN74AHC273DBR operates within a voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels.
  • High-Speed Performance: With a typical tpd of 13 ns, the device is designed for high-speed operation, which is crucial for modern digital applications.
  • Low Power Consumption: The device benefits from CMOS technology, which ensures low power dissipation.
  • Latch-Up Performance: It exceeds 250 mA per JESD 17, providing robustness and reliability in operation.
  • ESD Protection: The device includes on-chip ESD protection, ensuring durability against electrostatic discharges.

Applications

The SN74AHC273DBR is suitable for a variety of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators

Package and Quality

The device is offered in a SSOP (DB) package and is also available in TSSOP (PW) and TVSOP (DGV) packages. It is RoHS compliant and is designed to meet the requirements of the Joint JEDEC/JESD78 IC Latch-Up Test.

Conclusion

The SN74AHC273DBR is a versatile and reliable component for digital electronics. Its combination of high-speed performance, wide operating voltage range, and robust protection features make it a preferred choice for engineers and designers looking for a dependable flip-flop solution.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3134 $50.1440
390+ $0.2572 $100.3080
605+ $0.2492 $150.7660
830+ $0.2411 $200.1130
1,075+ $0.2331 $250.5825
1,440+ $0.2090 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess