EN
  • EN
  • DE

SN74AHC245QDWRG4Q1

Part No SN74AHC245QDWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHC245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74AHC245QDWRG4Q1TR,296-SN74AHC245QDWRG4Q1DKR,SN74AHC245QDWRG4Q1-ND,2156-SN74AHC245QDWRG4Q1,296-SN74AHC245QDWRG4Q1CT,TEXTISSN74AHC245QDWRG4Q1
Standard Package 2,000
Win Source Part Number 1094836-SN74AHC245QDWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHC245QDWRG4Q1 CAD Model

Description

SN74AHC245QDWRG4Q1 - Texas Instruments Octal Bus Transceiver

The SN74AHC245QDWRG4Q1 is an advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) octal bus transceiver fabricated by Texas Instruments. Designed with the automotive industry in mind, this integrated circuit is part of the AEC-Q100 qualified product line, ensuring reliability and performance under extreme conditions. It provides bidirectional communication of signals between two buses of eight lines each, with the direction controlled by a DIR input.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Drive: Outputs can drive up to 15 LSTTL loads, which translates to a high output current capability, ensuring strong signal integrity even in demanding applications.
  • Low Power Consumption: It features a low power consumption design, which is critical for automotive and battery-powered applications.
  • IOFF Support: The SN74AHC245QDWRG4Q1 supports the IOFF feature, which disables the output to prevent damaging current backflow when the device is powered down.
  • Bus Hold: The device incorporates bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying the design.
  • High Impedance State: The control circuitry ensures a high impedance state during power-up and power-down, reducing the risk of unintended operations.

Applications:

Due to its robust design and versatility, the SN74AHC245QDWRG4Q1 is ideal for a variety of applications, especially in the automotive sector. Common uses include:

  • Signal routing and bus exchange in control units
  • Level shifting for mixed-voltage systems
  • Driving heavy loads with its high-current output capability
  • Interface between different logic families due to its wide voltage range

The device is provided in a wide-body SOIC (DW) package, ensuring sufficient spacing for high-voltage applications, and is specified for operation from -40°C to 85°C, accommodating the temperature extremes commonly encountered in automotive environments. With its combination of features and compliance with automotive standards, the SN74AHC245QDWRG4Q1 from Texas Instruments is a reliable choice for designers looking to create robust electronic systems with high signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3156 $52.6240
95+ $1.0794 $102.5430
145+ $1.0457 $151.6265
200+ $1.0120 $202.4000
260+ $0.9782 $254.3320
345+ $0.8771 $302.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess