The SN74AHC244QDWR is a high-quality octal buffer/line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide high-drive outputs with low power consumption, making it an ideal choice for a wide range of applications in the electronics industry.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Output Type: 3-State, which allows for increased flexibility in bus management and control
- Number of Channels: 8, allowing for multiple data lines to be driven simultaneously
- Supply Voltage Range: 2V to 5.5V, compatible with a variety of logic levels and suitable for battery-operated devices
- Operating Temperature Range: -40°C to 85°C, ensuring reliable performance in diverse environmental conditions
- Package: Wide-body SOIC-20, providing a compact footprint while ensuring ease of integration into various circuit designs
- Logic Level Compatibility: CMOS, TTL, making it versatile for interfacing with different types of digital circuits
Applications
The SN74AHC244QDWR is well-suited for a variety of applications, including:
- Buffering and driving bus lines in computing and telecommunications systems
- Serving as an interface between mismatched logic circuits
- Supporting data transmission in high-speed, low-power environments
Quality and Reliability
Texas Instruments is committed to providing high-quality products. The SN74AHC244QDWR is no exception and is subject to rigorous testing and quality control processes. Its design is focused on ensuring long-term reliability and stable operation in various applications, making it a trusted choice for engineers and designers.
Ordering Information
The product is available in tape and reel packaging, with the orderable part number SN74AHC244QDWR. For detailed ordering and shipping information, customers can consult the Texas Instruments website or contact their sales representatives.