Product Overview: SN74AHC244MPWREPG4
The SN74AHC244MPWREPG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is an octal buffer/line driver with 3-state outputs and is part of the AHC (Advanced High-Speed CMOS) family, known for its robust performance and low power consumption.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Operating Voltage Range: 2V to 5.5V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
- High Drive: Capable of driving up to 15 LSTTL loads, which makes it ideal for driving heavy loads with minimal distortion and propagation delay.
- Low Power Consumption: Features a typical low power consumption of 20 µA, maximizing efficiency in power-sensitive applications.
- High-Speed: Propagation delay time is significantly low, ensuring rapid signal processing for high-speed operations.
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.
Applications
The SN74AHC244MPWREPG4 is versatile and can be used in a wide array of applications including:
- Buffering and driving bus lines in computing and telecommunication systems.
- Serving as an interface between mismatched logic circuits.
- Memory address drivers, clock drivers, and bus-oriented transmitters/receivers.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74AHC244MPWREPG4 is no exception, with its design and production adhering to the highest industry standards for reliability and performance. This product is suitable for commercial-grade applications and is backed by Texas Instruments' comprehensive technical support and documentation.
Environmental Compliance
The SN74AHC244MPWREPG4 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses looking to minimize their ecological footprint.