Product Overview: SN74AHC240DGVR by Texas Instruments
The SN74AHC240DGVR is a high-performance, octal buffer/line driver from Texas Instruments, designed to provide robust solutions for driving bus lines or buffer memory address registers. This integrated circuit is part of the AHC family, which is known for its low power consumption and high speed, making it particularly suitable for a wide range of applications, including telecommunications, computing, and industrial systems.
Featuring eight inverting buffers with three-state outputs, the SN74AHC240DGVR ensures that you can control the output states effectively, making it ideal for driving lines with high capacitance or for use in bidirectional bus-oriented systems. The device operates at a voltage range of 2V to 5.5V, which allows for compatibility with most TTL logic levels, and is optimized for low-voltage operation, providing a power-efficient solution without compromising on speed or performance.
The SN74AHC240DGVR comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor, designated by the 'DGVR' suffix, and is designed for surface-mount technology (SMT), which enables a high density of components on printed circuit boards and is well-suited for modern compact electronic assemblies.
Key features of the SN74AHC240DGVR include:
- Logic Type: Octal Buffer/Line Driver with Inverting Outputs
- Output Type: 3-State, allowing for disconnection from the bus line
- Operating Voltage Range: 2V to 5.5V, compatible with various logic levels
- Package: TVSOP-20, offering a space-saving solution
- Operating Temperature Range: -40°C to 85°C, ensuring reliability across diverse environments
With its robust design, the SN74AHC240DGVR is characterized by high noise immunity and low power dissipation. The device also features balanced propagation delays and transition times, which contribute to its reliable high-speed operation. Whether used in data transmission systems or for interfacing with high-speed microprocessors, the SN74AHC240DGVR by Texas Instruments is a versatile component that delivers performance and efficiency.
For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to consult the Texas Instruments website or contact their support services for further assistance with this product.