EN
  • EN
  • DE

SN74AHC1G126DRLR

Part No SN74AHC1G126DRLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-5
Manufacturer Texas Instruments
Series 74AHC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-553
Case / Package SOT-5
Family Name 74AHC1G126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-19377-6, -SN74AHC1G126DRLR-NDR, 296-19377-2, -296-19377-1, -74AHC1G126DRLRG4-NDR, 296-19377-1, -74AHC1G126DRLRG4, 74AHC1G126DRLRG4-ND, -296-19377-1-ND, 74AHC1G126DRLRG4
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896424-SN74AHC1G126DRLR
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G126DRLR CAD Model

Description

Product Overview: SN74AHC1G126DRLR

The SN74AHC1G126DRLR is a high-performance, single-line bus buffer gate with a 3-state output from the renowned semiconductor manufacturer, Texas Instruments. Designed with advanced silicon-gate CMOS technology, it offers a robust solution for driving bus lines or buffering memory address registers. This device is particularly well-suited for implementing buffer registers, I/O ports, and bus drivers in a wide range of applications.

Key Features

  • Logic Type: Bus Buffer Gate with 3-State Output
  • Output Capability: Capable of driving up to 8 LSTTL loads
  • Operating Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and providing interface flexibility
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels
  • Low ICC: Reduced power consumption, which is critical for battery-powered devices
  • ESD Protection: Provides robustness with 4-kV HBM (Human Body Model)
  • Packaging: Available in an SOT-5X3 package, ideal for space-constrained applications
  • Temperature Range: Operational between -40°C and 85°C, suitable for industrial environments

Applications

The versatility of the SN74AHC1G126DRLR makes it a prime choice for a wide array of electronic applications. It is commonly used in:

  • Server and telecom infrastructure
  • Enterprise systems and data centers
  • Industrial control and automation systems
  • Consumer electronics
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC1G126DRLR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability in demanding environments. With Texas Instruments' reputation for excellence, you can trust this buffer gate to perform consistently and effectively in your electronic designs.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1373 $50.1145
890+ $0.1127 $100.3030
1,375+ $0.1092 $150.1500
1,895+ $0.1057 $200.3015
2,450+ $0.1021 $250.1450
3,280+ $0.0916 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,257 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess