EN
  • EN
  • DE

SN74AHC1G126DCK3

Part No SN74AHC1G126DCK3
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1094828-SN74AHC1G126DCK3
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G126DCK3 CAD Model

Description

Overview of SN74AHC1G126DCK3

The SN74AHC1G126DCK3 is a high-performance, single-line driver from Texas Instruments, designed to deliver the perfect blend of speed, power efficiency, and flexibility for modern electronic systems. This device is part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that it is fabricated using silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Bus Hold on Data Inputs: The SN74AHC1G126DCK3 is equipped with a bus hold feature that eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • High Drive: The device can drive up to 8 LSTTL loads, which ensures compatibility with legacy systems and provides ample driving capability for modern applications.
  • Wide Operating Voltage Range: With an operating voltage range of 2 V to 5.5 V, the SN74AHC1G126DCK3 is versatile and can be integrated into various systems with different power levels.
  • Low Power Consumption: This device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Oscillator Output Drive Capability: Its output can drive a half TTL load or a full CMOS load over the full operating temperature range, making it suitable for oscillator applications.

Applications

The SN74AHC1G126DCK3 is ideal for a broad range of applications, including:

  • Smartphones and tablets
  • Portable and wearable electronics
  • Data communication systems
  • Embedded processors and controllers
  • Logic translation and signal buffering

Package and Quality Assurance

Encased in an SC70 package, the SN74AHC1G126DCK3 is designed for space-constrained applications. It is provided in a small 6-pin package that is lead-free and RoHS compliant, ensuring adherence to environmental standards. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing to ensure reliability and performance.

Whether you are designing a new system or upgrading an existing one, the SN74AHC1G126DCK3 from Texas Instruments offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess