EN
  • EN
  • DE

SN74CB3Q3384APWG4

Part No SN74CB3Q3384APWG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 5 X 1:1 24TSSOP / Bus Switch 5 x 1:1 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CB
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74CB3Q3384
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256789-SN74CB3Q3384APWG4
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3384APWG4 CAD Model

Description

SN74CB3Q3384APWG4: High-Bandwidth FET Switch from Texas Instruments

The SN74CB3Q3384APWG4 is a state-of-the-art high-bandwidth FET (Field-Effect Transistor) switch designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This device is part of TI's extensive range of switch and multiplexer products, tailored for applications that require the efficient routing of digital or analog signals.

With a 10-Ω typical on-state resistance and a 5-V compatible control-pin input, the SN74CB3Q3384APWG4 is engineered to deliver high-performance switching capabilities. It is particularly suitable for applications where low on-state resistance and minimal propagation delay are critical. The device offers a 3.3-V to 2.5-V level-shifting capability, making it a versatile component for mixed-voltage systems.

The SN74CB3Q3384APWG4 comes in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for reduced space consumption, making it an excellent choice for space-constrained applications. It also features a break-before-make switching mechanism, which ensures that any two switches are never closed simultaneously, preventing potentially damaging current spikes.

One of the key features of this FET switch is its low power consumption, which is crucial for battery-powered and energy-sensitive designs. Additionally, the SN74CB3Q3384APWG4 supports bidirectional data flow, adding to its flexibility and making it suitable for a wide array of signal-routing tasks, including data buses and signal gating.

Applications for the SN74CB3Q3384APWG4 are diverse and include the following:

  • Server and networking infrastructure
  • Signal gating
  • Data bus isolation and switching
  • Peripheral sharing
  • Hot-swapping and hot-docking

Overall, the SN74CB3Q3384APWG4 by Texas Instruments represents a robust and reliable solution for designers looking to optimize signal integrity, reduce power consumption, and save board space in their digital and analog signal switching applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5712 $51.4080
215+ $0.4687 $100.7705
335+ $0.4541 $152.1235
460+ $0.4394 $202.1240
590+ $0.4248 $250.6320
790+ $0.3808 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,553 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess