Product Overview: SN74AHC1G08DCK
The SN74AHC1G08DCK is a high-performance, single-gate logic chip from the esteemed manufacturer Texas Instruments. This integrated circuit (IC) is part of the 'AHC' family, known for its advanced high-speed CMOS technology. The device specifically functions as a 2-input positive AND gate, which is essential for various digital operations where logical conjunction is required.
With its compact SC70-5 package, the SN74AHC1G08DCK is designed for space-constrained applications. Despite its small size, it offers a wide operating voltage range of 2V to 5.5V, making it versatile for both low and standard voltage operations. This feature ensures compatibility with a broad spectrum of digital systems and allows for interfacing with other logic families.
The device boasts a low power consumption, which is critical for battery-powered and energy-efficient applications. Additionally, it provides a balanced propagation delay and transition times, ensuring high-speed operation without sacrificing reliability. The SN74AHC1G08DCK is characterized for operation from -40°C to 85°C, making it suitable for industrial and automotive applications that require robust performance in harsh environments.
Key features of the SN74AHC1G08DCK include:
- Logic Type: 2-Input AND Gate
- Operating Voltage Range: 2V - 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SC-70-5
Engineers and designers often choose the SN74AHC1G08DCK for its proven reliability and the reputation of Texas Instruments for producing high-quality electronic components. Whether it's for prototyping or mass production, this IC is an excellent choice for implementing fundamental logic functions in a wide array of digital circuits.