EN
  • EN
  • DE

SN74AHC1G00IDBVRCT

Part No SN74AHC1G00IDBVRCT
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT23-5
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712240-SN74AHC1G00IDBVRCT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G00IDBVRCT CAD Model

Description

SN74AHC1G00IDBVRCT by Texas Instruments

The SN74AHC1G00IDBVRCT is a high-performance, single 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from a wide range of power supplies. This device is part of the AHC family, which is renowned for its balance between speed and power consumption, making it ideal for a variety of digital applications.

Key Features

  • Logic Type: 2-Input Positive-NAND Gate
  • Package: SOT-23-5
  • Operating Voltage Range: 2V to 5.5V
  • Output Drive Capability: ±8 mA at 5V
  • Propagation Delay Time: 9ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant

This versatile logic gate is fabricated with advanced silicon-gate CMOS technology, which provides a reduction in power consumption without sacrificing speed. It can function as a level shifter since it can translate inputs from 5.5V down to the operating level of the device. This makes it suitable for interfacing with both high and low voltage circuits within the same system.

The SN74AHC1G00IDBVRCT comes in a compact SOT-23-5 package, which is highly suited for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a preferred choice for designers working on portable electronics, logic signal processing, and control systems.

Applications

  • Portable Devices
  • Logic Signal Processing
  • Control Systems
  • Data Path Management
  • Function Generators

With its fast propagation delay and low power consumption, the SN74AHC1G00IDBVRCT is an excellent choice for critical timing applications and power-sensitive designs. Its wide operating voltage range and high noise immunity ensure stable and reliable performance across various environmental conditions and applications. Texas Instruments' commitment to quality and long-term reliability makes this product a secure and future-proof choice for your digital circuit designs.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess