EN
  • EN
  • DE

SN74AHC1G00DCK

Part No SN74AHC1G00DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-NAND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253466-SN74AHC1G00DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G00DCK CAD Model

Description

The SN74AHC1G00DCK is a high-performance, single-gate logic product from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This integrated circuit (IC) is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to operate with a 2-V to 5.5-V VCC supply voltage, making it suitable for interfacing with both 3.3V and 5V systems.

The SN74AHC1G00DCK is a 2-input NAND gate, one of the fundamental building blocks of digital electronics. NAND gates are known for their ability to form any other type of logic gate, function, or digital logic system, which makes the SN74AHC1G00DCK incredibly useful in the creation of complex logic circuits.

This IC comes in a compact 5-pin SC70 package, which is ideal for space-constrained applications. Despite its small size, it offers high noise immunity and low power consumption, features that are critical for battery-operated and portable devices. The balanced propagation delays and transition times of this device ensure high-speed operation, which is a significant advantage for high-frequency or fast-switching applications.

Texas Instruments' SN74AHC1G00DCK also boasts excellent logic-level performance, which allows for better signal integrity and reduced risk of uncertain logic states. This is particularly important in applications where precise digital control is required, such as in microprocessor or microcontroller systems.

The device operates over a broad temperature range, ensuring reliability and functionality under varying environmental conditions. This makes it an excellent choice for industrial, automotive, and consumer electronics where temperature fluctuations can be a concern.

In summary, the SN74AHC1G00DCK from Texas Instruments is a highly reliable and versatile NAND gate logic IC that offers high-speed operation, low power consumption, and robust performance in a miniature package. Its compatibility with a wide voltage range and temperature resilience makes it a go-to component for designers looking to create efficient and reliable digital systems.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,190+ $0.0457 $100.0830
3,405+ $0.0441 $150.1605
4,880+ $0.0410 $200.0800
6,330+ $0.0395 $250.0350
7,895+ $0.0380 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess