EN
  • EN
  • DE

SN74AHC1G00DBVTG4

Part No SN74AHC1G00DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT23-5 / NAND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AHC1G00
Other Names 296-51548-2,SN74AHC1G00DBVTG4,296-51548-1,296-51548-6
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258109-SN74AHC1G00DBVTG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G00DBVTG4 CAD Model

Description

The SN74AHC1G00DBVTG4 is a high-performance, single-gate NAND logic gate integrated circuit from Texas Instruments, a leader in semiconductor solutions. This compact and efficient IC is part of the AHC family, which is known for its low power consumption and high-speed operation. The SN74AHC1G00DBVTG4 is designed to operate with a supply voltage range of 2 V to 5.5 V, making it versatile for a variety of applications across different voltage levels.

Key Features:

  • Logic Type: 2-Input NAND Gate
  • Package / Case: SOT-23-5
  • Mounting Type: Surface Mount
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to +85°C
  • Logic Level - Low: 0.5 V (Max) at Vcc = 4.5 V
  • Logic Level - High: 1.5 V (Min) at Vcc = 4.5 V
  • Output Current: ±8 mA
  • Propagation Delay Time: 8 ns at 4.5 V

The device's small footprint in the SOT-23-5 package is ideal for space-constrained applications. It provides a convenient solution for implementing basic logic functions in your circuit without taking up much real estate on your PCB.

With its robust operating temperature range, the SN74AHC1G00DBVTG4 is suitable for industrial and commercial environments where reliability is critical. The IC ensures stable performance even under varying environmental conditions.

The SN74AHC1G00DBVTG4 is designed with advanced silicon-gate CMOS technology, which provides the advantage of high noise immunity and low power consumption. The device's ±8 mA output drive at 5 V ensures strong signal driving capabilities for connected components.

Whether you are designing consumer electronics, embedded systems, or complex computing hardware, the SN74AHC1G00DBVTG4 from Texas Instruments offers a reliable and efficient solution for integrating NAND logic into your design.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess