EN
  • EN
  • DE

XC3020A-7PQ100I

Part No XC3020A-7PQ100I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412555-XC3020A-7PQ100I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3020A-7PQ100I CAD Model

Description

The XC3020A-7PQ100I is a Field-Programmable Gate Array (FPGA) belonging to the XC3000A family from Xilinx. This FPGA is suitable for prototyping, small-volume production, and applications requiring custom logic implementation. The 'I' suffix indicates an industrial temperature range, allowing for operation in more demanding environments. The device features a user-configurable array of logic blocks and interconnect resources.

Applications:

  • Industrial Automation: Implementing custom control logic for industrial machinery.
  • Data Acquisition Systems: Handling custom data processing and interface requirements.
  • Instrumentation: Implementing custom logic in test and measurement equipment.
  • Aerospace: Applications requiring reliable operation in harsh environments.
  • Automotive: Use in specific automotive applications requiring custom logic.

Features:

  • Configurable Logic Blocks (CLBs): Provide the building blocks for implementing logic functions.
  • Programmable Interconnect Matrix (PIM): Allows for flexible routing of signals between logic blocks.
  • Input/Output Blocks (IOBs): Provide an interface to external devices.
  • Static CMOS Technology: Offers low power consumption.
  • On-Chip Test Circuitry: Simplifies testing and debugging.
  • User-Programmable: Can be easily programmed and reprogrammed.
  • Industrial Temperature Range: Specified to operate within an industrial temperature range.

Benefits:

  • Flexibility: Enables rapid design changes and customization.
  • Reduced Development Time: Allows designers to quickly implement and test their designs.
  • Cost-Effective: Provides a cost-effective solution for small volume production.
  • High Reliability: Operates reliably in harsh industrial environments.
  • Simplified Design Process: Simplifies the design process compared to traditional ASIC design.

Additional Details:

The XC3020A-7PQ100I is packaged in a 100-pin Plastic Quad Flat Pack (PQFP). The '-7' designation indicates the speed grade of the device. Programming is typically done using Xilinx programming tools. The industrial temperature range is generally -40°C to +85°C. Further technical specifications can be found in the Xilinx XC3000A family documentation.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess