EN
  • EN
  • DE

ADC10D1000CIUT/NOPB

Part No ADC10D1000CIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Power, 10-Bit, Dual 1.0/1.5 GSPS or Single 2.0/3.0 GSPS ADC | IC ADC 10BIT FOLD INTERP 292BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 10
Sampling Rate (Per Second) 1G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Folding Interpolating
Reference Type Internal
Supply Voltage , Analog 1.8V ~ 2V
Supply Voltage , Digital 1.8V ~ 2V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 292-BGA
Supplier Device Package 292-BGA (27x27)
Mounting Style SMD
Family Part Number ADC10D1000
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1139749-ADC10D1000CIUT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10D1000CIUT/NOPB CAD Model

Description

The ADC10D1000CIUT/NOPB is a high-performance, low-power, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to meet the rigorous demands of modern electronic systems, offering an impressive sampling rate of up to 1 Giga samples per second (GSPS) per channel in dual-channel mode, and up to 2 GSPS in single-channel interleaved mode.

Key Features:

  • High-Speed Performance: With a conversion rate of up to 1 GSPS per channel in dual mode, and 2 GSPS in interleaved mode, this ADC provides the speed needed for high-bandwidth applications.
  • Dual-Channel Flexibility: The dual ADC cores can be operated independently or combined to increase the sampling rate, providing flexibility for various application requirements.
  • Resolution and Accuracy: The device offers a resolution of 10-bits, ensuring high precision and accuracy in digital representation of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC10D1000CIUT/NOPB minimizes power consumption, making it ideal for power-sensitive applications.
  • Input Bandwidth: It features a wide input bandwidth that supports a variety of signal types and frequencies, accommodating a broad range of applications.
  • Package and Integration: The ADC comes in a compact 292-BGA (Ball Grid Array) package, facilitating integration into space-constrained designs.
  • Applications: Suitable for use in high-speed data acquisition systems, radar and satellite communication systems, medical imaging, and other applications requiring high-speed data conversion.

Reliability and Support:

The ADC10D1000CIUT/NOPB is designed to meet the stringent quality standards of Texas Instruments, ensuring reliable performance in critical applications. The device is also supported by comprehensive technical documentation, design resources, and customer support from Texas Instruments, making design-in and troubleshooting processes more straightforward for engineers.

Environmental Considerations:

This product is offered in a lead-free, RoHS-compliant package, reflecting Texas Instruments' commitment to environmental sustainability. The 'NOPB' suffix indicates "No Lead (Pb)", which adheres to international regulations on the restriction of hazardous substances in electronic equipment.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $664.1250 $664.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess