The SN74AHC16540DL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for 3.3V to 5V VCC operation. This integrated circuit is particularly suitable for driving bus lines or buffer memory address registers with its balanced propagation delays and output transition times.
Key Features
- Logic Family: AHC
- Logic Type: 16-Bit Buffer/Line Driver
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- Propagation Delay Time: 8.5ns (Max) at 5V
- IC Package Type: SSOP, TSSOP
- Pin Count: 48
Applications
The SN74AHC16540DL is ideal for a wide range of applications, including:
- Bus interfacing in servers and telecommunications
- Memory driving for high-speed data paths
- Signal buffering in backplane distributions
- Level shifting in multi-voltage systems
Performance and Quality
With its robust design, the SN74AHC16540DL ensures minimal skew between outputs, contributing to its reliable performance in critical applications. The device is also characterized for operation from -40°C to 85°C, making it suitable for industrial environments.
Environmental and Regulatory Compliance
The SN74AHC16540DL is compliant with RoHS standards, ensuring that it meets global environmental regulations by minimizing the use of hazardous substances. Texas Instruments is committed to environmental stewardship and the production of eco-friendly components.
Ordering and Packaging
Each SN74AHC16540DL is meticulously packaged in a 48-pin SSOP or TSSOP package, ensuring secure and reliable connections for PCB mounting. For ease of product integration and inventory management, the device is available in standard reel packaging for bulk orders.
Conclusion
The SN74AHC16540DL from Texas Instruments represents a blend of high-speed performance, reliability, and environmental responsibility. It is an excellent choice for designers looking to implement a robust buffering solution in their digital systems. For detailed specifications, application notes, and support, please visit the Texas Instruments official website or contact your local sales representative.