EN
  • EN
  • DE

BZV55-C10,135

Part No BZV55-C10,135
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 500MW SOD80C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 20 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 096271-BZV55-C10,135
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Safety
Ultra Librarian 3D Model Ultra Librarian BZV55-C10,135 CAD Model

Description

Product Overview: BZV55-C10,135 by NXP Semiconductors

The BZV55-C10,135 is a small-signal Zener diode manufactured by NXP Semiconductors, renowned for its precision and reliability. This electronic component is designed to provide a stable reference voltage and is commonly used in voltage regulation applications. With its compact form factor and superior characteristics, the BZV55-C10,135 is an excellent choice for a wide range of electronic circuits.

Key Features

  • Zener Voltage: This Zener diode has a nominal Zener voltage of 10V, making it suitable for applications that require a 10-volt reference.
  • Package: The BZV55-C10,135 comes in a small LLDS MiniMELF SOD80 surface-mount package, which is ideal for high-density mounting and is suitable for automated assembly processes.
  • Power Dissipation: It has a total power dissipation of 500 mW, ensuring adequate handling of power without compromising the diode's integrity.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which provides a precise voltage reference for your circuits.
  • Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +150°C, allowing for its use in various environmental conditions.

Applications

The versatility of the BZV55-C10,135 makes it suitable for a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Overvoltage protection circuits
  • Switching power supplies
  • Other electronic applications requiring a precise reference voltage

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV55-C10,135 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each diode is subjected to rigorous testing and quality control measures, ensuring that it meets the stringent requirements of the electronics industry.

For designers and engineers looking for a dependable Zener diode that combines efficiency with precision, the BZV55-C10,135 by NXP Semiconductors is an excellent choice. Its small size, robust construction, and precise voltage regulation capabilities make it a valuable component in any electronic device or circuit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1,245+ $0.0403 $50.1735
2,650+ $0.0378 $100.1700
4,110+ $0.0365 $150.0150
5,885+ $0.0340 $200.0900
7,650+ $0.0327 $250.1550
9,555+ $0.0314 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,970 pieces
MOQ: 1245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess