EN
  • EN
  • DE

SN74AHC125QPWRG4

Part No SN74AHC125QPWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74AHC125
Other Names 296-22041-1R,-296-22041-1,296-22041-2R,296-22041-1,-296-22041-1R,2156-SN74AHC125QPWRG4,296-22041-2,-SN74AHC125QPWRG4R,296-22041-6,TEXTISSN74AHC125QPWRG4,296-22041-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260006-SN74AHC125QPWRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC125QPWRG4 CAD Model

Description

The SN74AHC125QPWRG4 is a high-performance, quadruple bus buffer gate integrated circuit from Texas Instruments, designed to deliver both the speed and power efficiency required for modern electronic applications. This particular IC is part of the AHC family, which stands for Advanced High-Speed CMOS, ensuring compatibility with a wide range of CMOS and LSTTL outputs.

Featuring four independent line drivers with 3-state outputs, the SN74AHC125QPWRG4 is ideal for driving bus lines or buffer memory address registers. Each output is disabled when the associated output-enable (OE) input is high. When OE is low, the respective gate passes the data from the input to the output. This functionality allows for the control of data flow through the chip, making it highly suitable for multiplexing and data-routing applications.

With its wide operating voltage range of 2 V to 5.5 V, the SN74AHC125QPWRG4 can be used in various environments and interfacing scenarios. This flexibility is particularly beneficial in mixed-voltage systems where level translation is required to interface with other voltage domains.

The device is characterized for operation from -40°C to 85°C, making it reliable across a broad temperature range, suitable for industrial and automotive applications. The SN74AHC125QPWRG4 is also available in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'QPWRG4,' which is optimal for space-constrained applications due to its reduced footprint on the PCB.

Key features of the SN74AHC125QPWRG4 include its low power consumption, high noise immunity, and the ability to drive up to 8 LSTTL loads. These features, combined with the high-speed performance of the AHC series, make this buffer gate a robust choice for designers looking to optimize their digital circuitry for both power and speed.

Whether you're designing consumer electronics, communications equipment, or complex computing systems, the SN74AHC125QPWRG4 from Texas Instruments is a reliable and versatile component that will enhance the performance and efficiency of your digital interfaces.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0108 $50.5400
125+ $0.8294 $103.6750
190+ $0.8035 $152.6650
260+ $0.7776 $202.1760
335+ $0.7517 $251.8195
450+ $0.6739 $303.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess