EN
  • EN
  • DE

SN74AHC04QDRG4

Part No SN74AHC04QDRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOIC / Inverter IC 6 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC04
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258104-SN74AHC04QDRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC04QDRG4 CAD Model

Description

SN74AHC04QDRG4 Hex Inverter by Texas Instruments

The SN74AHC04QDRG4 is a high-speed CMOS device that belongs to the 74AHC family, designed and manufactured by Texas Instruments (TI). This integrated circuit (IC) features six independent inverters, making it a versatile component for a wide array of digital applications. The SN74AHC04QDRG4 is specifically tailored for use in systems that require logic-level conversions and signal inversion with fast propagation delays.

Key Features

  • Logic Type: Hex Inverter - This device contains six inverters, each capable of inverting the input signal presented to it.
  • Operating Voltage: 2 V to 5.5 V - The SN74AHC04QDRG4 operates within a broad voltage range, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High-Speed Performance: The IC offers fast propagation delays, typically around 8 ns at 5V, which is ideal for high-speed applications.
  • Drive Capability: The output drive capability is ±8 mA at 5 V, ensuring sufficient current to drive connected loads.
  • Low Power Consumption: With a low power consumption profile, this device is optimized for power-sensitive applications.
  • Package: The device comes in a small-outline package (SOP), specifically in an 8-pin SOIC package, with the part number suffix 'QDRG4' indicating the packaging and quality grade.
  • Temperature Range: The operating temperature range of the SN74AHC04QDRG4 is from -40°C to +85°C, allowing it to function reliably in a variety of environmental conditions.

Applications

The versatility of the SN74AHC04QDRG4 makes it suitable for a wide range of applications, including:

  • Waveform generation
  • Signal conditioning
  • Logic level translation
  • Oscillator circuits
  • Pulse shaping
  • Glitch elimination

With its robust design and compatibility with a wide range of operating voltages, the SN74AHC04QDRG4 is an excellent choice for designers looking to implement reliable logic inversion in their digital circuits. Its compact SOIC package also makes it a space-efficient solution for densely packed PCBs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Texas Instruments website or consult the SN74AHC04QDRG4 datasheet.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess