EN
  • EN
  • DE

SN74AHC00DRG4

Part No SN74AHC00DRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253390-SN74AHC00DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC00DRG4 CAD Model

Description

Product Overview: SN74AHC00DRG4

The SN74AHC00DRG4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the AHC (Advanced High-Speed CMOS) family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a variety of digital applications.

Key Features:

  • Operating Voltage: The device operates at a voltage range of 2V to 5.5V, providing a flexible power supply option suitable for both battery-powered and line-powered applications.
  • Logic Type: It features quadruple 2-input NAND gates, which are fundamental building blocks in digital electronics used for creating complex logic circuits.
  • High-Speed: With a typical propagation delay (t<sub>pd) of 8ns at 5V, the SN74AHC00DRG4 is designed for high-speed operation, ensuring quick response times in critical applications.
  • Output Drive Capability: It can drive up to 8 mA at 5V, allowing it to directly interface with various other logic families and components.
  • Package: The device comes in an SOIC-14 (Small Outline Integrated Circuit) package, which is space-efficient and suitable for automated assembly processes.
  • Temperature Range: The operating temperature range of -40°C to 85°C ensures reliable performance across various environmental conditions.

Applications:

The SN74AHC00DRG4 is versatile and can be used in numerous applications, including:

  • Logic gate functions in computing and processing equipment
  • Signal gating, data control, and input/output buffering
  • Control systems and robotics
  • Consumer electronics such as gaming consoles and smart devices
  • Telecommunication infrastructure and networking equipment

Quality and Reliability:

Texas Instruments is committed to the highest standards of quality and reliability. The SN74AHC00DRG4 is no exception, with rigorous testing and validation processes in place to ensure consistent performance and durability for the end-user. This product is RoHS compliant, adhering to environmental standards and regulations.

Support and Resources:

To facilitate development and integration, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, available on their official website. Additionally, TI's customer support and community forums are valuable resources for troubleshooting and expert advice.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3673 $51.4220
335+ $0.3014 $100.9690
515+ $0.2920 $150.3800
710+ $0.2826 $200.6460
920+ $0.2731 $251.2520
1,225+ $0.2449 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,647 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess