EN
  • EN
  • DE

SN74ACT564DBRG4

Part No SN74ACT564DBRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay at V, Max CL 10.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Family Part Number 74ACT564
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253349-SN74ACT564DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT564DBRG4 CAD Model

Description

Product Overview: SN74ACT564DBRG4 from Texas Instruments

The SN74ACT564DBRG4 is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments, designed for use in a wide range of digital applications. This integrated circuit is part of the 74ACT family, which is known for its high-speed CMOS technology. The SN74ACT564DBRG4 is specifically built to deliver the functionality of edge-triggered D-type flip-flops with the added feature of 3-state outputs.

Each flip-flop in the SN74ACT564DBRG4 has a direct clear input, clock input, and a data input. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors. This feature is particularly useful in multiplexed applications where the ability to send a high-impedance state is necessary to avoid bus contention.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage Range: 4.5 V to 5.5 V
  • High-Drive Outputs: -24 mA IOH, 24 mA IOL
  • Edge-Triggered Design: Ensures reliable operation and synchronization with the system clock
  • Direct Clear Input: Provides asynchronous clearing of the flip-flops for system reset
  • Wide Operating Temperature Range: -40°C to 85°C
  • Package: 20-Pin SSOP (DBRG)

Applications

The SN74ACT564DBRG4 is suitable for a variety of digital applications, including:

  • Bus Interface/Buffer
  • Data Storage and Retrieval
  • System Initialization and Reset Circuits
  • Registering and Multiplexing
  • Communication Systems

With its high-speed performance and robust 3-state output design, the SN74ACT564DBRG4 from Texas Instruments is a versatile component that enhances the performance and reliability of digital systems. Its compatibility with 5V systems and the ability to interface with bus-oriented systems make it a valuable addition to any digital design engineer's toolkit.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess