EN
  • EN
  • DE

SN74ACT533PWR

Part No SN74ACT533PWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRNSP D-TYP LATCH 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ACT533
Other Names -296-4427-1,SN74ACT533PWRE4,-SN74ACT533PWRG4R,SN74ACT533PWRG4,-296-4427-1,-SN74ACT533PWRR,296-4427-6,296-4427-2,-SN74ACT533PWRE4R,TEXTISSN74ACT533PWR,2156-SN74ACT533PWR,-SN74ACT533PWRG4,SN74ACT533PWRG4,296-4427-1,-SN74ACT533PWRE4,SN74ACT533PWRE4,296-4427-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257405-SN74ACT533PWR
Ultra Librarian 3D Model Ultra Librarian SN74ACT533PWR CAD Model

Description

Product Overview: SN74ACT533PWR by Texas Instruments

The SN74ACT533PWR is a high-performance, octal D-type transparent latch with 3-state outputs, designed and manufactured by Texas Instruments (TI). This integrated circuit is part of TI's Advanced CMOS Logic family, which is renowned for its speed and energy efficiency. The SN74ACT533PWR is particularly suitable for temporary storage of data, and it can be used in a wide array of applications, from general-purpose logic to data bus buffering.

This device features eight D-type latches with 3-state outputs in a 20-pin TSSOP (Thin Shrink Small Outline Package) that allows for a reduced space footprint on printed circuit boards. The 3-state outputs ensure that the latches can be connected directly to a data bus and can be either driven high, driven low, or placed in a high-impedance state, allowing the bus lines to be used for other purposes.

The SN74ACT533PWR operates with a 4.5V to 5.5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) levels while offering the benefits of CMOS technology, such as reduced power consumption and increased immunity to noise. The device supports a wide operating temperature range from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Each latch is equipped with its own clear and preset functions, which are independent of the clock and data inputs, providing additional flexibility and control. The clear function resets the output to a low state, while the preset function sets it to a high state, regardless of the state of the other inputs.

One of the key advantages of the SN74ACT533PWR is its fast setup and hold times, which enable quick data capture and contribute to the overall high-speed operation of the device. These characteristics make it an ideal choice for interfacing with high-speed microprocessors and for use in systems that require quick and reliable data storage.

Overall, the SN74ACT533PWR from Texas Instruments is a robust and versatile component that offers reliable performance for a variety of digital logic applications, making it a staple in the design of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess