EN
  • EN
  • DE

SN74ACT3631-20PCB

Part No SN74ACT3631-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO MEMORY 120HLQFP / Synchronous FIFO 18K (512 x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (512 x 36)
Function Synchronous
Data Rate 50MHz
Access Time 13ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3631
Other Names 2156-SN74ACT3631-20PCB-TI,-296-4398,296-4398R,-296-4398,296-4398,-SN74ACT3631-20PCBR,TEXTISSN74ACT3631-20PCB
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258875-SN74ACT3631-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3631-20PCB CAD Model

Description

The SN74ACT3631-20PCB is a high-performance, CMOS static RAM organized as 64K by 36 bits from Texas Instruments, a global semiconductor company that designs, manufactures, and sells processing chips. This advanced memory chip is designed to deliver high-speed data storage and retrieval for a wide range of applications, making it an essential component in today's sophisticated electronic systems.

With an access time of 20ns, the SN74ACT3631-20PCB ensures rapid access to data, which is critical for high-speed computing and real-time processing environments. The device operates from a single 5V supply, making it compatible with many existing systems and straightforward to integrate into new designs. Additionally, it has a byte-write capability, which provides flexibility for systems that require the modification of specific data bits without affecting the entire word.

The SN74ACT3631-20PCB features an automatic power-down function that significantly reduces power consumption when deselected. This power-saving feature is particularly beneficial for battery-operated devices, where power efficiency is paramount. The product is packaged in a 100-pin plastic leaded chip carrier (PLCC), which offers a compact footprint and excellent thermal characteristics for better reliability and performance.

Texas Instruments has equipped the SN74ACT3631-20PCB with all necessary control functions, including output enable (OE) and write enable (WE) signals, which provide additional control over data transactions. The chip also includes an address-latch enable (ALE) signal, simplifying address setup and hold times.

The SN74ACT3631-20PCB is ideal for use in communication systems, data buffers, cache memory, and high-speed computing applications. Its robust design and advanced features ensure that it meets the stringent requirements of modern electronic devices, providing reliable and efficient operation.

In summary, the SN74ACT3631-20PCB from Texas Instruments represents a blend of high-speed performance, power efficiency, and design flexibility, making it a top choice for developers and engineers looking to optimize their memory solutions.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess