EN
  • EN
  • DE

SN74ACT2227DWR

Part No SN74ACT2227DWR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC DUAL 64X1 FIFO MEM 28-SOIC  /  Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Memory Size 128 (64 x 1 x 2)
Function Synchronous
Data Rate 60MHz
Access Time 9ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 74ACT2227
Other Names 296-15972-6,TEXTISSN74ACT2227DWR,-SN74ACT2227DWRR,2156-SN74ACT2227DWR-TITR,296-15972-1,296-15972-1R,296-15972-2,296-15972-2R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258903-SN74ACT2227DWR
Ultra Librarian 3D Model Ultra Librarian SN74ACT2227DWR CAD Model

Description

Product Overview: SN74ACT2227DWR from Texas Instruments

The SN74ACT2227DWR is a high-performance, octal buffer and line driver designed to facilitate the transmission of data over long distances or to drive high-capacitive loads. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the Advanced CMOS Logic (74ACT) family, which is known for its robustness and versatility in a wide range of applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Number of Channels: 8
  • Output Current: -24mA/+24mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-24 Wide

Performance and Durability

The SN74ACT2227DWR is designed to deliver exceptional performance with a balanced propagation delay and transition times. This ensures high-speed data transmission, making it suitable for critical communication systems and signal processing applications. The device can operate effectively across a broad temperature range, ensuring reliability and stability in challenging environmental conditions.

Applications

With its ability to drive heavy loads and maintain signal integrity over long distances, the SN74ACT2227DWR is ideal for a variety of applications, including:

  • Bus Interface / Buffering
  • Data Acquisition Systems
  • Telecommunications
  • High-speed Computing
  • Industrial Control Systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ACT2227DWR is no exception, as it meets stringent industry standards for performance and reliability. Customers can also benefit from Texas Instruments' comprehensive technical support and resources, ensuring successful integration of the product into their designs.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess