The Kingston ValueRAM KVR16E11/4 is a 4GB DDR3 1600MHz ECC Unbuffered DIMM memory module. This module is designed for workstations and entry-level servers that require error correction capabilities for enhanced data integrity. It provides a reliable and cost-effective solution for systems needing stable performance.
Applications:
- Entry-level servers
- Workstations
- Small business servers
- Systems requiring ECC memory
- Applications where data integrity is crucial
Features:
- 4GB Capacity
- DDR3 Technology
- 1600MHz Clock Speed
- ECC (Error-Correcting Code)
- Unbuffered DIMM (UDIMM)
- 240-Pin DIMM
- 1.5V Voltage
Benefits:
- Enhanced Data Integrity: ECC functionality detects and corrects single-bit memory errors, preventing data corruption.
- Improved System Stability: Reduces the risk of system crashes and errors due to memory issues.
- Cost-Effective ECC Solution: Provides ECC capabilities at a more affordable price point compared to registered memory.
- Reliable Performance: Kingston ValueRAM is known for its consistent and dependable performance.
- Easy Installation: Standard DIMM form factor for easy installation in compatible systems.
Additional Details:
The KVR16E11/4 operates at a voltage of 1.5V, which is standard for DDR3 memory. The ECC (Error-Correcting Code) feature is essential for maintaining data accuracy in applications where even minor errors can have significant consequences. It is an unbuffered DIMM (UDIMM), making it suitable for systems that do not require the more robust signaling of registered memory. Verify that the motherboard supports DDR3 memory, ECC functionality, and the 1600MHz clock speed to ensure compatibility and optimal performance. This module is designed to meet JEDEC standards, ensuring compatibility with a wide range of systems.