EN
  • EN
  • DE

SN74ACT1284PWG4

Part No SN74ACT1284PWG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC BUS INTERFACE 20TSSOP / IEEE STD 1284 Translation Transceiver IC 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 4.5V ~ 5.5V
Number of Bits 7
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74ACT1284
Standard Package 770
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256260-SN74ACT1284PWG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT1284PWG4 CAD Model

Description

Product Overview: SN74ACT1284PWG4 from Texas Instruments

The SN74ACT1284PWG4 is a high-performance, octal bus transceiver and register designed by Texas Instruments to provide efficient and reliable bidirectional communication in digital systems. This integrated circuit is part of the 'ACT family, which is known for its advanced CMOS logic that operates at speeds comparable to bipolar Schottky TTL while maintaining the low power consumption of standard CMOS devices.

Key Features

  • Logic Type: Octal Bus Transceiver and Register
  • Operating Voltage: 4.5V to 5.5V, which is compatible with typical TTL operating voltages, allowing for easy integration into existing systems.
  • Logic Level: TTL
  • Number of Bits per Element: 8, providing a wide data path for efficient data transfer.
  • Mounting Type: Surface Mount, designed to be used on printed circuit boards with a small footprint.
  • Package / Case: TSSOP-20, offering a compact solution for space-constrained applications.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Applications

The SN74ACT1284PWG4 is versatile and can be used in various applications, including:

  • Data communication between different systems or components
  • Buffering and data storage in memory address registers
  • Interface conversion in multi-standard digital systems
  • General-purpose logic where high speed and low power are required

Quality and Reliability

Texas Instruments is known for its commitment to manufacturing high-quality and reliable components. The SN74ACT1284PWG4 is no exception, and it is built to meet or exceed industry standards for performance and longevity. With its robust design and advanced manufacturing processes, this product is an excellent choice for critical applications where failure is not an option.

Ordering and Packaging

The SN74ACT1284PWG4 is available for order in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed information on ordering and packaging, please refer to the Texas Instruments website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess