EN
  • EN
  • DE

TPA6203A1DGN

Part No TPA6203A1DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.25-W MONO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 1.25W AB 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.25W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Family Part Number TPA6203
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271894-TPA6203A1DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6203A1DGN CAD Model

Description

Product Overview: TPA6203A1DGN

The TPA6203A1DGN is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, one of the leading semiconductor companies in the world. This product is part of TI's extensive audio amplifier portfolio and is specifically engineered to deliver premium sound quality in a compact, power-efficient package.

Key Features

  • Output Power: The TPA6203A1DGN can deliver 1.25 W into 8 Ω speakers with less than 1% distortion (THD+N) from a 5 V supply, making it suitable for a wide range of audio applications.
  • Efficiency: With its high efficiency, the amplifier ensures minimal power loss and heat generation, thereby extending battery life in portable applications.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which reduces background noise and improves the clarity of the audio output.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features to safeguard against potential damage from overheating or wiring faults.

Applications

The TPA6203A1DGN is versatile and can be used in a variety of applications such as:

  • Portable and desktop audio systems
  • Televisions and monitors with built-in speakers
  • Multimedia docks and wireless speakers
  • Smartphones and tablet docking stations

Technical Specifications

  • Package: The amplifier comes in a compact 8-pin MSOP PowerPAD™ package, which is ideal for space-constrained applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5 V to 5.5 V, accommodating various power sources.
  • Input: It features a single-ended input that simplifies the audio signal interface.
  • External Gain Configuration: The gain of the amplifier can be configured externally with two resistors, allowing for customization according to the specific needs of the application.

Overall, the TPA6203A1DGN from Texas Instruments is a robust, high-quality audio amplifier that combines performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6125 $52.0625
200+ $0.5026 $100.5200
310+ $0.4869 $150.9390
425+ $0.4712 $200.2600
550+ $0.4555 $250.5250
735+ $0.4084 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess