EN
  • EN
  • DE

SN74ACT11244NS

Part No SN74ACT11244NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094810-SN74ACT11244NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT11244NS CAD Model

Description

The SN74ACT11244NS from Texas Instruments is a high-performance, octal buffer and line driver designed to provide high-speed drive with minimal propagation delay. This integrated circuit is ideal for driving bus lines or buffer memory address registers, providing the necessary interface between two different systems or components.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, compatible with 5V systems
  • Drive Capability: Capable of driving heavily loaded outputs with high current drive capability of ±24mA
  • Speed: Fast propagation delay times, making it suitable for high-speed applications
  • Package: Comes in a 24-pin SOP (Small Outline Package) for reduced space on PCBs

The device features eight non-inverting buffers with 3-state outputs, which can be used independently or tied together for wider width applications. Each buffer has its own output-enable (OE) control, which allows the user to place the output in a high-impedance state, thus enabling bidirectional data flow or multiplexing.

Applications:

  • Memory address drivers
  • Data bus drivers
  • Input/Output port drivers
  • Backplane drivers

The SN74ACT11244NS is characterized for operation from -40°C to 85°C, making it reliable for industrial temperature ranges. Its robust design ensures that it can handle the rigors of demanding applications, while its compatibility with 5V systems makes it versatile for integration into a variety of digital systems.

Ordering Information:

To order the SN74ACT11244NS or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Micrel
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess