EN
  • EN
  • DE

MM74C20N

Part No MM74C20N
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Description IC Dual 4-INPUT Nor Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079302-MM74C20N
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM74C20N CAD Model

Description

The MM74C20N from Texas Instruments is a highly versatile integrated circuit that belongs to the 74 series of logic ICs. This particular chip features a dual 4-input NAND gate, which is fundamental to digital electronics and various logic-based applications. The MM74C20N is designed using CMOS technology, which ensures low power consumption and high noise immunity, making it suitable for battery-operated devices and noise-sensitive applications.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Package: The device comes in a standard 14-pin DIP (Dual In-line Package), making it easy to use with breadboards and standard PCB layouts.
  • Supply Voltage Range: It operates on a wide voltage range from 3V to 15V, accommodating various logic level requirements and providing design flexibility.
  • Current Consumption: Exhibits low power consumption, with a typical quiescent current of only 0.8µA, which is ideal for power-sensitive designs.
  • High Noise Immunity: CMOS technology provides a significant advantage in terms of noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Propagation Delay: Features a typical propagation delay time of 60ns, which allows for relatively fast signal processing within a circuit.

Applications

The MM74C20N is commonly used in a variety of digital circuits and systems. Its applications range from simple logic gates to more complex systems such as:

  • Logic function generators
  • Control systems
  • Data processing
  • Alarm systems
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The MM74C20N is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances.

Overall, the MM74C20N is a reliable and efficient solution for implementing digital logic, offering the performance and durability expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8074 $53.3036
33+ $3.1241 $103.0953
50+ $3.0264 $151.3200
69+ $2.9288 $202.0872
89+ $2.8312 $251.9768
119+ $2.5383 $302.0577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess