EN
  • EN
  • DE

SN74ACT10NSRG4

Part No SN74ACT10NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOP / NAND Gate IC 3 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ACT10
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258137-SN74ACT10NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ACT10NSRG4 CAD Model

Description

SN74ACT10NSRG4 Triple 3-Input Positive-NAND Gates

The SN74ACT10NSRG4 from Texas Instruments is a high-performance, triple 3-input NAND gate IC designed for use in a wide range of digital applications. This integrated circuit is part of the 74ACT family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74ACT10NSRG4 is designed to operate with a supply voltage ranging from 4.5 V to 5.5 V, making it suitable for 5V logic systems.

Each of the three independent NAND gates in the SN74ACT10NSRG4 features three inputs, providing designers with the flexibility to implement complex logic functions within their electronic designs. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The SN74ACT10NSRG4 comes in an SOP (Small Outline Package) with a NS suffix, indicating a 14-pin plastic package. This compact form factor allows for efficient use of PCB (Printed Circuit Board) space, which is crucial for modern electronic devices that demand high-density component placement.

Key features of the SN74ACT10NSRG4 include:

  • IC Type: Triple 3-Input Positive-NAND Gates
  • Operating Voltage: 4.5 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Package Type: 14-Pin SOP (Small Outline Package)
  • High-Speed Operation: tpd = 8.5 ns (typ) at VCC = 5 V
  • Low Power Consumption: ICC = 4 µA (max) at TA = 25°C
  • 4 kV ESD Protection
  • Output Drive Capability: 24 mA

The device's high-speed performance and low power consumption make it an ideal choice for implementing fast logic operations in power-sensitive applications. Additionally, the SN74ACT10NSRG4 is equipped with a balanced propagation delay and transition times, which ensures that the gates switch quickly and uniformly, thus reducing timing mismatches in complex circuits.

With its robust ESD protection, the SN74ACT10NSRG4 is well-suited for use in environments where electrostatic discharge could pose a risk to electronic components. Its ability to drive 24 mA allows for direct interfacing with many other logic families. This versatility, combined with its reliable performance, makes the SN74ACT10NSRG4 a preferred choice for designers and engineers looking to create efficient and resilient digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess