EN
  • EN
  • DE

T9AS5D12-24

Part No T9AS5D12-24
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 20A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Features General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Manufacturer TE Connectivity
Series T9A
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name T9AS5
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number -T9AS5D12-24-SI, PB307-NDR, T9AS5D1224, 3-1393210-7, PB307
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898975-T9AS5D12-24
Ultra Librarian 3D Model Ultra Librarian T9AS5D12-24 CAD Model

Description

T9AS5D12-24 from TE Connectivity is a power relay in the over-2-amp class designed for engineers building switching functions into power control, industrial equipment, appliances, HVAC assemblies, and other load-management circuits. In applications where dependable relay-based isolation and load switching are required, this device fits as a practical option from a widely recognized manufacturer with broad use across control and power designs. It is typically evaluated for systems that need electromechanical switching in panel, board, or subsystem-level implementations. Because the published lifecycle status for this part is information not available, design teams should assess long-term sourcing risk before committing it to new platforms and confirm current availability through authorized channels. RoHS compliance status is also information not available based on the provided data, so engineers should verify the latest environmental compliance details, declarations, and datasheet information directly from TE Connectivity or approved distributors before procurement or production release.

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8636 $51.5448
43+ $2.3497 $101.0371
66+ $2.2762 $150.2292
91+ $2.2028 $200.4548
118+ $2.1294 $251.2692
158+ $1.9091 $301.6378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess