The SN74ACT1073NSR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the ACT (Advanced CMOS Technology) family, which is known for its robustness, high-speed performance, and low power consumption. The SN74ACT1073NSR is specifically designed to meet the needs of a wide range of digital applications, making it a versatile component for both commercial and industrial uses.
Key Features
- Logic Type: Buffers/Line Drivers
- Number of Channels: 8
- Output Current: High drive capability to handle capacitive loads
- Power Supply Voltage: Wide operating range from 4.5V to 5.5V
- Operating Temperature: Designed for a broad range of environments with a temperature range from -40°C to 85°C
- Package: 20-SOIC, providing a compact footprint for space-constrained applications
- RoHS Compliant: Meets environmental standards for lead-free components
The SN74ACT1073NSR is engineered for high-speed signal transmission with minimal propagation delays, which is essential for maintaining data integrity in fast communication systems. Its high drive capability ensures that it can handle large capacitive loads without compromising performance. This makes it ideal for interfacing with high-capacity memory modules, bus lines, and other critical digital communication pathways.
With its wide operating voltage range and temperature resilience, the SN74ACT1073NSR is suitable for a multitude of applications, including computing systems, data storage, telecommunications, and industrial control systems. Its compliance with RoHS standards also ensures that it meets global environmental regulations, making it a responsible choice for manufacturers concerned with sustainability.
Overall, the SN74ACT1073NSR from Texas Instruments represents a reliable and efficient solution for designers who require a high-performance logic buffer or line driver that can operate in challenging conditions while maintaining the integrity of digital signals.