EN
  • EN
  • DE

AM4541C

Part No AM4541C
Manufacturer Analog Power
Catalog Hard To Find
Description N & P-Channel 40-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Power
Win Source Part Number 1144090-AM4541C
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM4541C CAD Model

Description

The AM4541C is a P-Channel enhancement mode MOSFET produced by Analog Power. This power MOSFET is designed for various power management applications where efficient power switching and low on-resistance are critical.

Applications:

  • Load Switching: Used in various load switching applications.
  • Power Management in Portable Devices: Suitable for power management in smartphones, tablets, and other portable electronics.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels efficiently.
  • Battery Management Systems (BMS): Integral in BMS for efficient charging and discharging of batteries.
  • LED Backlighting: Used in LED backlighting systems for displays.

Features:

  • P-Channel MOSFET: Utilizes a P-Channel configuration for specific switching requirements.
  • Enhancement Mode: Operates in enhancement mode, requiring a gate voltage to turn on the device.
  • Low On-Resistance (RDS(on)): Offers low on-resistance to minimize power loss during switching, enhancing overall efficiency.
  • Fast Switching Speed: Provides fast switching speed for efficient power conversion.
  • Compact Package: Available in a compact package for space-saving design.

Benefits:

  • Efficient Power Switching: Low on-resistance and fast switching speed contribute to efficient power switching.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Reduced Power Loss: Minimizes power loss during switching, improving overall system performance.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation, improving thermal performance.
  • Compact Design: Small package size allows for compact and space-efficient designs.

Additional Details:

The AM4541C's key specifications typically include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These parameters are crucial for selecting the appropriate MOSFET for specific application requirements. It is designed to operate within defined voltage and current limits to ensure reliable performance. Its compact package, such as SOT-23 or similar, makes it suitable for high-density circuit board layouts, contributing to miniaturization efforts in modern electronic devices. The device's thermal characteristics are also important, and designers should consider appropriate heat sinking or thermal management techniques to maintain optimal operating temperatures, especially in high-power applications.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5267 $57.9370
270+ $0.4320 $116.6400
415+ $0.4193 $174.0095
570+ $0.4054 $231.0780
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess