EN
  • EN
  • DE

SN74ACT04PWG4

Part No SN74ACT04PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Hex Inverters 14-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.15 mm
High Level Output Current -24 mA
Lead Free Yes
Length 5 mm
Logic Function Buffer, Inverter
Low Level Output Current 24 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 6
Number of Circuits 6
Number of Elements 6
Number of Gates 6
Number of Inputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 24 mA
Propagation Delay 8.5 ns
Quiescent Current 2 µA
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schmitt Trigger Input No
Turn-On Delay Time 9 ns
Weight 57.209338 mg
Width 4.4 mm
Win Source Part Number 1094804-SN74ACT04PWG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ACT04PWG4 CAD Model

Description

SN74ACT04PWG4 Hex Inverters from Texas Instruments

The SN74ACT04PWG4 is a high-quality, versatile integrated circuit from Texas Instruments, designed to fulfill a variety of digital logic inversion needs. This particular device features six independent inverters, making it an essential component for implementing logic gate functions in various electronic applications.

Key Features:

  • Logic Type: Hex Inverter - The SN74ACT04PWG4 contains six independent inverter gates that can be used to invert the logic level of input signals.
  • Operating Voltage: 4.5 V to 5.5 V - This device operates within a range that is compatible with many other standard 5V logic components, ensuring easy integration into digital systems.
  • High Drive: The SN74ACT04PWG4 can source and sink up to 24mA at the output, providing robust drive capability for various loads.
  • Logic Family: ACT - The Advanced CMOS technology (ACT) family provides a good balance between speed and power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Package: TSSOP (Thin Shrink Small Outline Package) - The compact and space-saving TSSOP-14 package allows for efficient use of board space in space-constrained applications.

Applications:

The SN74ACT04PWG4 is ideal for a wide range of applications, including:

  • Signal Processing - Its ability to invert signals makes it suitable for digital signal manipulation.
  • Waveform Generation - Can be used in circuits to generate square waves and other waveform types.
  • Logic Level Conversion - Useful for interfacing between different logic levels within a system.
  • Glitch-Free Power-Up - The device ensures that outputs are in a high-impedance state during power-up, thus preventing any unintended signals.

Product Quality and Support:

Texas Instruments is known for its commitment to product quality and longevity. The SN74ACT04PWG4 is built to meet high standards, ensuring reliable performance in commercial, industrial, and even harsh environmental conditions. Additionally, TI provides extensive technical support and documentation, making it easier for designers and engineers to implement the component in their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2975 $50.5750
360+ $0.2787 $100.3320
560+ $0.2693 $150.8080
800+ $0.2505 $200.4000
1,040+ $0.2411 $250.7440
1,300+ $0.2316 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,580 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess