EN
  • EN
  • DE

MAX5881CXW

Part No MAX5881CXW
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212887-MAX5881CXW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5881CXW CAD Model

Description

The MAX5881CXW is a state-of-the-art digital-to-analog converter (DAC) designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This high-performance DAC is well-suited for applications requiring precise signal conversion and high data throughput, such as telecommunications, professional audio equipment, and automated test equipment.

Key Features

  • Resolution: The MAX5881CXW offers a 16-bit resolution, ensuring high-precision output for the most demanding applications.
  • Update Rate: With an update rate of up to 200Msps (mega-samples per second), this DAC is capable of handling high-speed signal processing tasks with ease.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX5881CXW minimizes power consumption, making it ideal for portable and power-sensitive applications.
  • Flexible Interface: It features a versatile digital interface that supports various industry-standard logic levels, facilitating easy integration into a wide range of systems.
  • Integrated Features: The device includes an internal reference and an output buffer, simplifying design and reducing external component count.

Performance and Reliability

The MAX5881CXW is engineered to deliver exceptional performance with a low noise floor and high linearity. It maintains its accuracy across a broad temperature range, making it reliable for use in environments with varying thermal conditions. The robust design ensures long-term stability and consistent operation, which is critical for professional and industrial applications.

Applications

This DAC is versatile and can be utilized in a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Communication Systems
  • High-End Audio Systems
  • Instrumentation and Control Systems
  • Medical Imaging Equipment

The MAX5881CXW from Maxim Integrated represents a blend of performance, efficiency, and reliability, making it a top choice for designers seeking a high-quality DAC solution.

You May Also Be Interested in

Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.7539
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3135 $77.3135
2+ $74.7015 $149.4030
3+ $69.4777 $208.4331
4+ $66.8657 $267.4628
5+ $64.2538 $321.2690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,261 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess