EN
  • EN
  • DE

SN74AC74NG4

Part No SN74AC74NG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14DIP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 160 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 2 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AC74
Other Names SN74AC74NE4,SN74AC74NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258680-SN74AC74NG4
Ultra Librarian 3D Model Ultra Librarian SN74AC74NG4 CAD Model

Description

The SN74AC74NG4 from Texas Instruments is a high-speed, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to operate from a wide voltage range of 2V to 6V, making it suitable for a variety of logic applications. The SN74AC74NG4 is part of the 74AC series, known for its fast switching speeds and low power consumption.

Key Features

  • Voltage Range: Operates from 2V to 6V, providing flexibility in different voltage environments.
  • High Speed: Features typical tpd of 8ns at 5V, enabling quick response and fast operation in critical applications.
  • Output Drive Capability: Can drive up to 24mA at the outputs, allowing the device to drive larger loads when necessary.
  • Edge-Triggered Operation: Positive-edge-triggered inputs ensure reliable operation and synchronization with the clock signal.
  • Dual Flip-Flops: Contains two independent flip-flops with individual clear and preset functions for flexible usage in various logic circuits.
  • Standard Pinout: Industry-standard 14-pin DIP (Dual In-line Package) makes it easy to integrate into existing designs and prototypes.
  • RoHS Compliant: Meets RoHS directives, ensuring environmental compliance for global use.

Applications

The SN74AC74NG4 is ideal for a broad range of applications, including:

  • Frequency dividers
  • Counters and state machines
  • Registers and memory storage devices
  • Control systems
  • Logic signal synchronization

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AC74NG4 is no exception, with rigorous testing and quality assurance measures in place to ensure consistent performance and durability. Customers can trust this component for use in critical and long-term applications.

Ordering Information

The product is available in a standard DIP package and is designated by the unique orderable part number SN74AC74NG4. For detailed ordering and shipping information, including the availability of samples, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess