EN
  • EN
  • DE

SN74AC573NSR

Part No SN74AC573NSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRANSP LATCH 3ST 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74AC573
Other Names -296-29119-1,SN74AC573NSRG4,2156-SN74AC573NSR,-SN74AC573NSRG4,-SN74AC573NSRR,SN74AC573NSRE4,SN74AC573NSRG4,-SN74AC573NSRE4,296-29119-6,SN74AC573NSRE4,296-29119-1,296-29119-2,SN74AC573NSR,-SN74AC573NSRE4R,-SN74AC573NSRG4R,TEXTISSN74AC573NSR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257429-SN74AC573NSR
Ultra Librarian 3D Model Ultra Librarian SN74AC573NSR CAD Model

Description

Product Overview: SN74AC573NSR by Texas Instruments

The SN74AC573NSR is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is an octal D-type transparent latch with 3-state outputs, belonging to the 74AC series. The device is designed to provide storage and interface functionality for bus-oriented microprocessor and computer systems.

Key Features:

  • Logic Type: Octal D-Type Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • IC Interface Type: Transparent D Latch
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 20-SO

The SN74AC573NSR is designed to be used as temporary data storage for a bus or for input/output (I/O) expansion with full buffering for enhanced performance. When the latch-enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs.

A noteworthy feature of the SN74AC573NSR is its 3-state outputs, which can be in one of three conditions: logic high, logic low, or high impedance. This allows the outputs to be connected directly to a bus, facilitating bus management. When the output-enable (OE) input is low, the outputs are active and reflect the data that was set up at the D inputs. When OE is high, the outputs are in the high-impedance state, which is effectively off, allowing other devices to drive the bus without interference.

The device is compatible with a wide range of supply voltages from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels. Additionally, the SN74AC573NSR is characterized for operation from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions.

Available in a 20-SO package, the SN74AC573NSR is designed for surface-mount technology (SMT), which allows for a more compact and efficient design in electronic circuits. Its footprint is optimized for easy integration into a wide range of applications, including computers, servers, networking equipment, and industrial control systems.

With its robust design and versatile features, the SN74AC573NSR from Texas Instruments is an essential component for developers looking for a reliable and high-performing octal latch solution.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess