EN
  • EN
  • DE

SN74AC573N

Part No SN74AC573N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL D TRANSP LATCH 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74AC573
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253266-SN74AC573N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC573N CAD Model

Description

The SN74AC573N is a high-performance, octal D-type transparent latch designed and manufactured by Texas Instruments. This integrated circuit is part of the 74AC series, known for its advanced CMOS logic that operates at speeds comparable to low-power Schottky TTL while maintaining the low power consumption of standard CMOS integrated circuits. This makes the SN74AC573N suitable for a wide range of applications in the fields of computing, telecommunications, and industrial control systems.

Key Features:

  • Logic Type: The device features an octal D-type latch with transparent inputs, meaning the output will follow the input when the latch enable (LE) is high.
  • Package: It comes in a standard 20-pin plastic DIP (Dual In-line Package), denoted by the suffix 'N' in its part number, making it easy to handle and integrate into a variety of circuit boards.
  • Operating Voltage: The SN74AC573N operates within a voltage range of 2V to 6V, providing designers with flexibility in various power supply scenarios.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, allowing for the direct drive of small LEDs and other loads.
  • Speed: It boasts a typical tpd (propagation delay time) of 8ns, facilitating high-speed operation which is critical for modern digital systems.
  • 3-State Outputs: The outputs feature a 3-state design that can be put into a high impedance state, thereby allowing for bus-oriented applications.

Applications:

The SN74AC573N is incredibly versatile, making it an ideal choice for use in:

  • Buffering and storage applications
  • Addressable memory latch
  • Interface between different systems within a digital device
  • Temporary storage for data transfer between two points within a system

With its robust design and reliable performance, the SN74AC573N from Texas Instruments is a must-have for designers who require a high-quality, octal transparent latch for their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0384 $51.9200
120+ $0.8521 $102.2520
185+ $0.8254 $152.6990
255+ $0.7988 $203.6940
325+ $0.7722 $250.9650
435+ $0.6923 $301.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess