EN
  • EN
  • DE

SNJ54LS375J

Part No SNJ54LS375J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF 4BIT / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS375
Standard Package 24 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674014-SNJ54LS375J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS375J CAD Model

Description

The SNJ54LS375J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the 54LS series and is a variant of the octal D-type flip-flops with 3-state outputs. The device is engineered to provide reliable data storage and transfer in a broad range of digital applications. Its robust design ensures stability and durability, making it an excellent choice for demanding environments.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs, providing simultaneous inverting and non-inverting outputs.
  • Package / Case: The SNJ54LS375J is housed in a J-Lead Ceramic package, ensuring protection against harsh conditions and providing excellent thermal stability.
  • Operating Temperature Range: This device is characterized for operation over the full military temperature range of -55°C to 125°C, suitable for high-reliability applications in extreme environments.
  • Logic Family: LS, which stands for Low-Power Schottky, indicating that the device is optimized for low power consumption while maintaining high-speed operation.
  • Supply Voltage: Typically designed to operate at 5V, which is standard for TTL devices, allowing for easy integration with other TTL logic components.
  • Functionality: The flip-flops hold the data input stable at the setup time before the clock transition and retain the data until the next positive-edge clock transition, making it ideal for data storage applications.
  • Output Capability: The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors and can drive up to 15 LSTTL loads.

Applications:

The SNJ54LS375J is versatile and can be used in various digital systems, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Control Registers

With its robust design and military-grade temperature resilience, the SNJ54LS375J from Texas Instruments is an ideal choice for applications requiring high reliability and performance in data storage and transfer operations.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8927 $85.7854
3+ $35.1941 $105.5823
5+ $34.0942 $170.4710
7+ $32.9944 $230.9608
8+ $31.8946 $255.1568
11+ $28.5952 $314.5472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess