The SN74AC374M, manufactured by Texas Instruments, is an integrated circuit that belongs to the 74AC series. This device is an octal D-type flip-flop with 3-state outputs and is designed to provide storage for 8-bit data in digital systems. The SN74AC374M is encapsulated in an SOIC-20 package, making it suitable for surface-mount technology (SMT) applications.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 8
- Output Type: 3-State
- Propagation Delay Time: 5.5ns at 5V, 50pF
- Operating Temperature Range: -40°C to 85°C
- Supply Voltage: 2V to 6V
- Mounting Type: Surface Mount
- Package / Case: 20-SOIC (0.295", 7.50mm Width)
Performance and Applications
The SN74AC374M is characterized by its high-speed performance, which is crucial for modern digital systems. The device's fast propagation delay ensures quick data transfer, making it an excellent choice for high-performance computing and communication systems. With its wide operating temperature range, the SN74AC374M is versatile and can be used in various environments, from industrial to commercial applications.
Typical applications for the SN74AC374M include data storage, data transmission systems, and any digital system that requires high-speed edge-triggered D-type flip-flops. The 3-state outputs allow for connection to a bus-structured system, making it ideal for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AC374M is no exception. This device is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring stable and reliable performance in a wide range of applications.
Ordering Information
The product is available with the orderable part number SN74AC374M. For detailed information on purchasing options, bulk orders, and pricing, please visit the Texas Instruments website or contact an authorized distributor.