EN
  • EN
  • DE

SN74AC373MDWREP

Part No SN74AC373MDWREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCH WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 7.5ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1253253-SN74AC373MDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AC373
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AC373MDWREP CAD Model

Description

The SN74AC373MDWREP is a high-performance, octal D-type transparent latch designed and manufactured by Texas Instruments. It is part of TI's extensive range of semiconductor products, tailored for space-constrained and demanding environments. This device features eight latches with 3-state outputs and is ideal for temporary storage of data. It can be used in a wide array of applications, from data buffering to system control and addressable latch operations.

With a functional temperature range from -55°C to 125°C, the SN74AC373MDWREP is engineered to withstand extreme conditions, making it suitable for military and aerospace applications that require Enhanced Product (EP) standards. The device comes in a 20-pin SOIC package, ensuring a compact footprint on the printed circuit board (PCB).

The SN74AC373MDWREP operates on a 2-V to 6-V V<sub>CC supply, providing the flexibility to be used in various logic-level environments. Its inputs are compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems without the need for additional level shifting. The octal latch is designed with a clear function, enabling the user to reset the latch outputs to a low level regardless of the latch enable or data inputs.

The transparent nature of the latches means that while the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until the LE is enabled again. This feature provides designers with precise control over data flow and storage.

Texas Instruments ensures that the SN74AC373MDWREP meets stringent quality and reliability standards. The device is characterized for operation from -55°C to 125°C, and its EP designation indicates that it has undergone additional processing steps and more rigorous testing to ensure performance in harsh environments. This makes the SN74AC373MDWREP a reliable choice for mission-critical applications where failure is not an option.

For more detailed specifications and application notes, or to order samples, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess