EN
  • EN
  • DE

TLV170IDBVR

Part No TLV170IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 36-V, Single-Supply, EMI-Hardened, Low-Power Operational Amplifiers for Cost-Sensitive Systems | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.4V/μs
Gain Bandwidth Product 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Supply Current 125μA
Current - Output / Channel 17mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 712618-TLV170IDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV170IDBVR CAD Model

Description

The TLV170 family of single-supply, rail-to-rail output operational amplifiers from Texas Instruments represents a remarkable blend of high-performance specifications ideally suited for a wide range of applications. The TLV170IDBVR variant is a single op-amp version, housed in a compact SOT-23-5 package, which is perfect for space-constrained applications.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range of 2.7 V to 36 V, or ±1.35 V to ±18 V for split-supply operations, making it versatile for both low and high-voltage applications.
  • Output Swing: Featuring rail-to-rail output, the TLV170IDBVR provides a wide dynamic range, which is essential for maximizing signal amplitude and improving signal-to-noise ratios.
  • Low Quiescent Current: With a quiescent current of only 500 µA per channel, it offers a great balance between power consumption and performance, suitable for battery-powered devices.
  • Robust Design: The device boasts a robust design with a wide temperature range of -40°C to 125°C, making it reliable for industrial applications.
  • No Phase Reversal: The op-amp is designed to prevent phase reversal when the input voltage exceeds the power supply rails, providing stable operation for critical applications.

Applications

The TLV170IDBVR is ideal for a multitude of applications including sensor interfacing, active filtering, and low-side current sensing. Its ability to operate at low voltages makes it suitable for portable and battery-powered electronics, while its high-voltage capabilities allow it to be used in industrial control systems and automotive electronics.

Quality and Reliability

As with all Texas Instruments products, the TLV170IDBVR is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is RoHS compliant and is designed to meet the rigorous demands of extended industrial temperature ranges.

Ordering Information

The product is available in a small SOT-23-5 package, with the orderable part number TLV170IDBVR. For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1059 $55.2950
115+ $0.9075 $104.3625
175+ $0.8791 $153.8425
240+ $0.8507 $204.1680
305+ $0.8224 $250.8320
410+ $0.7373 $302.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess