EN
  • EN
  • DE

TLC7703QP

Part No TLC7703QP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPOWER SUPPLY VOLTAGE SUPERVISORS | IC SPLY VOLT SUPRVSR MCPWR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 1.1ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TLC7703
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269214-TLC7703QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC7703QP CAD Model

Description

Introducing the TLC7703QP Voltage Supervisor from Texas Instruments

The TLC7703QP is a precision voltage supervisor designed to monitor supply voltage levels and ensure system reliability in a variety of electronic applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is an essential component for systems that require a high level of voltage accuracy and operational stability.

The TLC7703QP is part of the Texas Instruments Power Management portfolio and comes in a convenient DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as final production. Its key function is to reset the system whenever the supply voltage drops below a predetermined threshold, thus protecting the system from erratic operation due to undervoltage conditions.

Key Features of the TLC7703QP:

  • Programmable Reset Delay: The device includes an external capacitor that allows the user to set a specific reset time delay, providing flexibility for different system requirements.
  • Low Supply Current: With a typical supply current of only 12 µA, the TLC7703QP is an energy-efficient solution that contributes to the overall power conservation of the system.
  • Wide Operating Voltage Range: This voltage supervisor operates over a broad voltage range of 1 V to 18 V, accommodating a variety of power supply configurations.
  • Temperature-Proven Stability: The TLC7703QP is designed to maintain its accuracy over a temperature range of -40°C to 85°C, ensuring consistent performance under varying environmental conditions.
  • Active-Low Reset Output: The device provides an active-low reset output, which remains asserted until the supply voltage returns to a safe level and the reset delay time has elapsed.

Whether it's for use in microprocessors, microcontrollers, or other digital systems, the TLC7703QP is an excellent choice to protect against the dangers of undervoltage. Its precision and reliability make it a go-to component for designers who need to safeguard their systems against power supply anomalies.

By integrating the TLC7703QP into your design, you can ensure that your system will respond appropriately to power failures, thereby increasing the overall stability and robustness of your application. Texas Instruments continues to provide industry-leading solutions, and the TLC7703QP is yet another example of their commitment to high-quality and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5345 $50.6900
49+ $2.0796 $101.9004
75+ $2.0147 $151.1025
103+ $1.9497 $200.8191
133+ $1.8847 $250.6651
178+ $1.6897 $300.7666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess