The SN74AC240DW is an integrated circuit designed and manufactured by Texas Instruments, one of the most reputable names in the semiconductor industry. This particular device is an octal buffer and line driver with 3-state outputs, housed in a 20-pin SOIC package. It is specifically designed to improve the performance and reliability of digital systems by driving bus lines or buffer memory address registers.
Key Features
- Logic Family: AC
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 2V to 6V
- Operating Temperature: -40°C to 85°C
- Package / Case: 20-SOIC
Performance and Applications
The SN74AC240DW offers high-speed operation, with typical propagation delays as low as 8ns, making it ideal for high-frequency signal buffering. The device operates over a wide voltage range, from 2V to 6V, which allows for use in various logic environments and interfacing with both 5V and 3.3V logic levels.
With its bidirectional transceiver functionality, it can be used in bus-oriented systems where data flow is required in both directions. The 3-state outputs ensure that multiple devices can share a common bus line without interference. This is especially useful in memory buffer applications, where the device can isolate the memory from the data bus to prevent contention.
The SN74AC240DW is commonly found in digital signal processing, data communication, and computing applications where a robust buffering solution is required. Its ability to drive heavily loaded bus lines with high capacitive loads makes it a preferred choice for system designers. Additionally, the device's enhanced AC series logic helps in reducing power consumption, which is crucial for power-sensitive applications.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AC240DW is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability. With its wide operating temperature range, this device is suitable for industrial-grade applications that require operation under extreme conditions.