EN
  • EN
  • DE

ADG428BP

Part No ADG428BP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Latchable 4-/8-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 8X1 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number ADG428
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1140220-ADG428BP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG428BP CAD Model

Description

Product Overview: ADG428BP by Analog Devices Inc.

The ADG428BP is a high-performance monolithic analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. The ADG428BP is part of Analog Devices' broad portfolio of switch and multiplexer products designed to meet a wide range of application requirements.

Key Features

  • Channel Configuration: The device features an 8-channel dual 4-channel configuration, providing flexibility for various signal routing applications.
  • Low On-Resistance: With a typical on-resistance of just 45 ohms, the ADG428BP ensures minimal signal attenuation and distortion, maintaining signal integrity.
  • Single or Dual Supply Operation: It operates from a single 15 V supply or dual ±15 V supplies, accommodating a broad range of applications.
  • Low Crosstalk and Off Isolation: The device exhibits excellent crosstalk and off isolation performance, which are critical parameters in multiplexing applications.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal corruption.
  • ESD Protection: The ADG428BP is equipped with input protection against electrostatic discharge, enhancing its robustness for industrial environments.

Applications

The ADG428BP is highly suited for a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Process control
  • Audio and video switching

Technical Specifications

Below are some of the technical specifications for the ADG428BP:

  • Supply Voltage Range: ±15 V or +12 V to +30 V
  • On-Resistance Match Between Channels: 5 Ω max
  • Turn-On Time: 175 ns max
  • Turn-Off Time: 145 ns max
  • Total Harmonic Distortion: 0.02% typical

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG428BP is manufactured in compliance with stringent industry standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess